Win Source Part Number: 1079370-MMBD5004C-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350 V
Voltage - Forward (Vf) (Max) @ If: 1.275 V @ 200 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 360 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAS40-04-HE3-08; BAS40-00-HE3-08; BAS40-06-E3-18; BAV170; BAV199; NSVBAV23CLT1G;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: MMBD5004C-7DITR,MMBD
Base Product Number: MMBD5004
Product Status: Obsolete
DIODE ARRAY GP 350V 300MA SOT23 Product overview: MMBD5004C-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004C-7 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 350V 300MA SOT23
DIODE ARRAY GP 350V 300MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1079370-MMBD5004C-7 | 286-MMBD5004C-7 | MMBD5004C-7DITR-ND | MMBD5004C-7 | MMBD5004C-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 350V 300MA SOT23 Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.27 volts | 1.27 volts | 1.27 volts | ||
| VR | 350 volts | 350 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |