Varactors Single 20V Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 114900-MMBV409LT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 32pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 1.9
Capacitance Ratio Condition: C3/C8
Q @ Vr, F: 200 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Tuning Diode 20V C3/C8 = 1.5-1.9, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV409LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV409LT1 can be used for catalog matching and distributor lookup.
DIODE TUNING SS 20V SOT-23
DIODE TUNING SS 20V SOT-23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Varactor Diodes | Diodes |
| Product Number | MMBV409LT1-ND | 114900-MMBV409LT1 | 282-MMBV409LT1 | MMBV409LT1 | MMBV409LT1 |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV409LT1 | 20V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | Tape and Reel | SOT23; SOT-23-3 (TO-236) |