Manufacturer: ON Semiconductor
Win Source Part Number: 1078294-MMBV609LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: 1 Pair Common Cathode
Capacitance @ Vr, F: 32pF @ 3V, 1MHz
Voltage - Peak Reverse (Max): 20V
Capacitance Ratio: 2.4
Capacitance Ratio Condition: C3/C8
Q @ Vr, F: 450 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Varactors 1 Pair Common Cathode 20V Surface Mount SOT-23-3 (TO-236)
20 V Dual Common Cathode Tuning Diode C3/C8 = 1.8-2.4, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV609LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV609LT1G can be used for catalog matching and distributor lookup.
DIODE TUNING SS 20V SOT23
DIODE TUNING SS 20V SOT23
VARICAP DIODE, 32PF, 10NA, SOT-23, FULL REEL; Capacitance Cd Max @ Vr F:32pF; Forward Current If(AV):100mA; Repetitive Reverse Voltage Vrrm Max:20V; Operating Temperature Max:125°C; Diode Case Style:SOT-23; No. of Pins:3 Pin RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes | Diodes |
| Product Number | 1078294-MMBV609LT1G | MMBV609LT1GOSTR-ND | 282-MMBV609LT1G | MMBV609LT1G | MMBV609LT1G | 45J1543 |
| Product Name | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV609LT1G | Variable Capacitance (Varicaps, Varactors) | Dual 20 V SOT-23 Diode and Rectifier | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | Varicap Diode, 32Pf, 10Na, Sot-23, Full Reel; Capacitance Cd Max @ Vr F Onsemi |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||||
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 (TO-236) | ||
| CDmin/CDmax | 2.4 | |||||
| CT | 32 pF | 32 pF |