70 V Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBD6100LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD6100LT1 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 70V 200MA SOT23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 831148-MMBD6100LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 70V 200MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MMBD6100LT1 | MMBD6100LT1OSTR-ND | 831148-MMBD6100LT1 | MMBD6100LT1 |
| Product Name | 70 V SOT-23 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD6100LT1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| IO | 0.2000 amps | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |