Manufacturer: ON Semiconductor
Win Source Part Number: 1225101-MMBZ5222BLT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: MMBZ5222B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100μA at 1V
225 mW; 5% Zener Diode Voltage Regulator
Zener Diode 2.5V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 2.5V 225MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1225101-MMBZ5222BLT1 | MMBZ5222BLT1 | MMBZ5222BLT1OSTR-ND | MMBZ5222BLT1 |
| Product Name | Newest Parts - MMBZ5222BLT1 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |
| VZ | 2.5 volts | 2.5 volts | ||
| ZZT | 30 ohms | 30 ohms | ||
| IR | 0.1000 mA | 100 mA |