Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095866-MMBD4148
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Small Signal =< 200mA (Io) Any Speed
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5µA @ 75V
Operating Temperature - Junction: 150°C (Max)
Capacitance @ Vr F: 4pF @ 0V 1MHz
Family Name: MMBD4148
Alternative Parts (Cross-Reference): MMBD4148T/R7; MMBD4148T/R13; BAS19 R5G;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Diode Standard 100V 200mA Surface Mount SOT-23-3
UltraFast Diode, 100V, 200mA, 4pF, SOT-23, SM Product overview: MMBD4148 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200mA, 4pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200mA, 4pF, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4148 can be used for catalog matching and distributor lookup.
DIODE GP 100V 200MA SOT23-3
DIODE GP 100V 200MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 095866-MMBD4148 | MMBD4148FSTR-ND | 280-MMBD4148 | MMBD4148 | MMBD4148 |
| Product Name | Discrete Semiconductor Products | Single Diodes | 100V 200mA 4pF SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 100 volts | 100 volts | |||
| IR | 0.0050 mA | 0.0050 mA | |||
| trr | 4 ns | 4 ns |