DIODES Incorporated 75V 300MA SOT23 Diode and Rectifier MMBD914-7

Description
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD914-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD914-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 300MA SOT23 Diode and Rectifier
280-MMBD914-7
75V 300MA SOT23 Diode and Rectifier 280-MMBD914-7
DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD914-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 300MA SOT23-3 Product overview: MMBD914-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 300MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMBD914-7 - 1224891-MMBD914-7 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMBD914-7
1224891-MMBD914-7
Newest Parts - MMBD914-7 1224891-MMBD914-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1224891-MMBD914-7 Packaging: Cut Tape (CT) Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMBD914 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 2pF at 0V, 1MHz

Manufacturer: Diodes Incorporated
Win Source Part Number: 1224891-MMBD914-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: MMBD914
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 1μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz

Buy Now
Single Diodes - MMBD914DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD914DITR-ND
Single Diodes MMBD914DITR-ND
Diode Standard 75V 200mA Surface Mount SOT-23-3

Diode Standard 75V 200mA Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914-7
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914-7
DIODE GEN PURP 75V 300MA SOT23-3

DIODE GEN PURP 75V 300MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MMBD914-7 1224891-MMBD914-7 MMBD914DITR-ND MMBD914-7
Product Name 75V 300MA SOT23 Diode and Rectifier Newest Parts - MMBD914-7 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data