DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HSDW-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HSDW-7-F
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Series Connection Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 023673-MMBD4448HSDW-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-363
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARRAY GP 80V 250MA SOT363
DIODE ARRAY GP 80V 250MA SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-MMBD4448HSDW-7-F | MMBD4448HSDW-FDICT-ND | 023673-MMBD4448HSDW-7-F | MMBD4448HSDW-7-F | MMBD4448HSDW-7-F | MMBD4448HSDW-7-F |
| Product Name | 80V 250MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD4448HSDW-7-F | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 | SOT-363 |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard |