Zener Diode, 27V V(Z), 5%, 0.225W, Silicon, Bidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: MMBZ27VDA-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.225W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 27V, 0.225W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VDA-G3-08 can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Anode 27V 225mW SOT-23-3
Manufacturer: Vishay
Win Source Part Number: 927506-MMBZ27VDA-G3-
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 27 V 225 mW - SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ27
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 27V 225MW SOT23
Zener Diodes 27 Volt 40 Watt Common Anode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 144-MMBZ27VDA-G3-08 | MMBZ27VDA-G3-08-ND | 927506-MMBZ27VDA-G3-08 | MMBZ27VDA-G3-08 | MMBZ27VDA-G3-08 |
| Product Name | Zener 27V 0.225W TVS Protection Diode | Zener Diode Arrays | Diodes - Zener - Arrays - MMBZ27VDA-G3-08 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | ||||
| PD | 0.2250 milliwatts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Anode | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SOT-23-3 |