Manufacturer: Micro Commercial Co
Win Source Part Number: 111151-MMBD4148CC-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Cathode Standard 75V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 75V 200MA SOT23
DIODE ARRAY GP 75V 200MA SOT23
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 111151-MMBD4148CC-TP | MMBD4148CC-TPMSCT-ND | MMBD4148CC-TP | MMBD4148CC-TP |
| Product Name | Diodes, Rectifiers - Arrays - MMBD4148CC-TP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Active | ||
| VF | 1 volts | 1 volts | 1 volts | |
| VR | 75 volts | 75 volts |