PANJIT SemiConductor Single Diodes MMBD914_R1_00001

Description
Diode Standard 100V 200mA (DC) Surface Mount SOT-23
Request a Quote Datasheet
Description
Diode Standard 100V 200mA (DC) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-MMBD914_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOT-23

Diode Standard 100V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-MMBD914_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOT-23

Diode Standard 100V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Single Diodes - 3757-MMBD914_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOT-23

Diode Standard 100V 200mA (DC) Surface Mount SOT-23

Buy Now Datasheet
Singapore, Singapore
0.2A 100V Diode and Rectifier
280-MMBD914_R1_00001
0.2A 100V Diode and Rectifier 280-MMBD914_R1_00001
Rectifier Diode, 1 Element, 0.2A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: MMBD914_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.2A, 100V V(RRM), Silicon, GREEN, PLASTIC PACKAGE-3 Product overview: MMBD914_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD914_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367336-MMBD914_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367336-MMBD914_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367336-MMBD914_R1_00001
Win Source Part Number: 1367336-MMBD914_R1_0 0001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: MMBD914 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367336-MMBD914_R1_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: MMBD914
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD914_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD914_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers MMBD914_R1_00001
DIODE GEN PURP 100V 200MA SOT23

DIODE GEN PURP 100V 200MA SOT23

Supplier's Site
Single Diodes MMBD914_R1_00001
DIODE GEN PURP 100V 200MA SOT23

DIODE GEN PURP 100V 200MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 3757-MMBD914_R1_00001TR-ND 280-MMBD914_R1_00001 1367336-MMBD914_R1_00001 MMBD914_R1_00001 MMBD914_R1_00001
Product Name Single Diodes 0.2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VF 1 volts 1 volts 1 volts
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: MS865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRS2KW16KA-2 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details