23V Clamp 1.7A Ipp Tvs Diode Surface Mount SSD3
TVS DIODE, AEC-Q101, 40W, 13V, SOT-23; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 13VWM 23VC SSD3
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ16VALFHT116TR-ND | 06AC6117 | MMBZ16VALFHT116 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, 40W, 13V, Sot-23; Product Range Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SSD3 |
| Peak Pulse Power | 40 watts | 40 watts | |
| VC | 23 volts | 23 volts | 23 volts |
| VBR | 15.2 volts | 15.2 to ? volts | 15.2 volts |