Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: MMBD7000-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD7000-G3-18 can be used for catalog matching and distributor lookup.
DIODE ARR GP 100V 100MA SOT23-3
DIODE ARR GP 100V 100MA SOT23-3
Diode Array 1 Pair Series Connection Standard 100V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 100V 100MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 280-MMBD7000-G3-18 | 112-MMBD7000-G3-18DKR-ND | MMBD7000-G3-18 |
| Product Name | 0.2A 100V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |