onsemi Zener Diode Arrays MMBZ27VALT3G

Description
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - MMBZ27VALT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ27VALT3GOSCT-ND
Zener Diode Arrays MMBZ27VALT3GOSCT-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ27VALT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ27VALT3GOSTR-ND
Zener Diode Arrays MMBZ27VALT3GOSTR-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - MMBZ27VALT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
MMBZ27VALT3GOSDKR-ND
Zener Diode Arrays MMBZ27VALT3GOSDKR-ND
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - 7814304P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7814304P
TVS Diodes 7814304P
40W Zener TVS 27V Dual Com. Anode SOT23

40W Zener TVS 27V Dual Com. Anode SOT23

Supplier's Site
TVS Diodes - 7814304 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7814304
TVS Diodes 7814304
40W Zener TVS 27V Dual Com. Anode SOT23

40W Zener TVS 27V Dual Com. Anode SOT23

Supplier's Site
TVS Diodes - 1453898 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1453898
TVS Diodes 1453898
40W Zener TVS 27V Dual Com. Anode SOT23

40W Zener TVS 27V Dual Com. Anode SOT23

Supplier's Site
Singapore, Singapore
Zener 22V 40W SOT-23 TVS Protection Diode
144-MMBZ27VALT3G
Zener 22V 40W SOT-23 TVS Protection Diode 144-MMBZ27VALT3G
22V Zener Diode, 40W, Unidirectional TVS, SOT-23-3 Product overview: MMBZ27VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 22V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VALT3G can be used for catalog matching and distributor lookup.

22V Zener Diode, 40W, Unidirectional TVS, SOT-23-3 Product overview: MMBZ27VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 22V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes MMBZ27VALT3G
TVS DIODE 22VWM 40VC SOT23-3

TVS DIODE 22VWM 40VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ27VALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ27VALT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ27VALT3G
TVS DIODE 22VWM 40VC SOT23-3

TVS DIODE 22VWM 40VC SOT23-3

Supplier's Site
Tvs Diode Array, 40W, 27V, Sot-23, Full Reel; Product Range Onsemi - 50M2097 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 40W, 27V, Sot-23, Full Reel; Product Range Onsemi
50M2097
Tvs Diode Array, 40W, 27V, Sot-23, Full Reel; Product Range Onsemi 50M2097
TVS DIODE ARRAY, 40W, 27V, SOT-23, FULL REEL; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:2Pins; Minimum Breakdown Voltage:25.65V RoHS Compliant: Yes

TVS DIODE ARRAY, 40W, 27V, SOT-23, FULL REEL; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:SOT-23; No. of Pins:2Pins; Minimum Breakdown Voltage:25.65V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number MMBZ27VALT3GOSCT-ND 7814304P 7814304 144-MMBZ27VALT3G MMBZ27VALT3G MMBZ27VALT3G 50M2097
Product Name Zener Diode Arrays TVS Diodes TVS Diodes Zener 22V 40W SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 40W, 27V, Sot-23, Full Reel; Product Range Onsemi
Arrangement Common Anode Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
Diode Type Zener; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data