28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 17VWM 28VC SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ20VALT3G-ND | MMBZ20VALT3G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 28 volts | 28 volts |