Vishay Intertechnology, Inc. Diode Arrays MMBD7000-G3-08

Description
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-MMBD7000-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 112-MMBD7000-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 100V 200MA SOT23-3

DIODE ARR GP 100V 200MA SOT23-3

Buy Now Datasheet
Diode Arrays - 112-MMBD7000-G3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR GP 100V 200MA SOT23-3

DIODE ARR GP 100V 200MA SOT23-3

Buy Now Datasheet
0.2A 100V Diode and Rectifier - 2085-MMBD7000-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.2A 100V Diode and Rectifier
2085-MMBD7000-G3-08
0.2A 100V Diode and Rectifier 2085-MMBD7000-G3-08
Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: MMBD7000-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD7000-G3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, GREEN PACKAGE-3 Product overview: MMBD7000-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 100V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MMBD7000-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD7000-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD7000-G3-08
Discrete Semiconductor Products - Diodes - Rectifiers MMBD7000-G3-08
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 112-MMBD7000-G3-08TR-ND 2085-MMBD7000-G3-08 MMBD7000-G3-08
Product Name Diode Arrays 0.2A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details