DIODES Incorporated 80V 250MA SOT23 Diode and Rectifier MMBD4448H-7

Description
DIODE GEN PURP 80V 250MA SOT23-3 Product overview: MMBD4448H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448H-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 250MA SOT23-3 Product overview: MMBD4448H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448H-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 250MA SOT23 Diode and Rectifier
280-MMBD4448H-7
80V 250MA SOT23 Diode and Rectifier 280-MMBD4448H-7
DIODE GEN PURP 80V 250MA SOT23-3 Product overview: MMBD4448H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448H-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 250MA SOT23-3 Product overview: MMBD4448H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448H-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MMBD4448HDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MMBD4448HDITR-ND
Single Diodes MMBD4448HDITR-ND
Diode Standard 80V 250mA Surface Mount SOT-23-3

Diode Standard 80V 250mA Surface Mount SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Single - MMBD4448H-7 - 059128-MMBD4448H-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD4448H-7
059128-MMBD4448H-7
Diodes, Rectifiers - Single - MMBD4448H-7 059128-MMBD4448H-7
Manufacturer: Diodes Incorporated Win Source Part Number: 059128-MMBD4448H-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 059128-MMBD4448H-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Capacitance @ Vr, F: 3.5pF @ 6V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448H-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448H-7
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448H-7
DIODE GEN PURP 80V 250MA SOT23-3

DIODE GEN PURP 80V 250MA SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-MMBD4448H-7 MMBD4448HDITR-ND 059128-MMBD4448H-7 MMBD4448H-7
Product Name 80V 250MA SOT23 Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MMBD4448H-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data