TVS Diode, Zener, Uni-Dir, 14.5V, 40W, SOT-23 Product overview: MMBZ18VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 14.5V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 14.5V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ18VALT1G can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 40W, 14.5V V(RWM), Unidirectional, 2 Element, Silicon, TO-236
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 14.5VWM 25VC SOT23-3
TVS DIODE 14.5VWM 25VC SOT23-3
TVS DIODE ARRAY, 40W, 18V, SOT-23, FULL REEL; Product Range:MMBZ1 Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 40W, 18V, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, MMBZ Series, Unidirectional, 14.5 V, SOT-23, 3, 17.1 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diodes |
| Product Number | 144-MMBZ18VALT1G | MMBZ18VALT1G | MMBZ18VALT1GOSTR-ND | MMBZ18VALT1G | MMBZ18VALT1G | 98H0762 | 10N9482 | 58M9162 |
| Product Name | Zener 14.5V 40W SOT-23 TVS Protection Diode | Zener Diode Arrays | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 40W, 18V, Sot-23, Full Reel; Product Range Onsemi | Tvs Diode Array, 40W, 18V, Sot-23; Product Range Onsemi | Transient Voltage Suppressor, Tvs, Mmbz Series, Unidirectional, 14.5 V, Sot-23, 3, 17.1 V Rohs Compliant Onsemi | |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| PD | 225 milliwatts | |||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Arrangement | Common Anode |