DIODES Incorporated Diode Arrays MMBD4448HTM-7-F

Description
Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6
Request a Quote Datasheet
Description
Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4448HTM-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6

Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6

Buy Now Datasheet
Diode Arrays - MMBD4448HTM-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6

Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6

Buy Now Datasheet
Diode Arrays - MMBD4448HTM-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6

Diode Array 3 Independent Standard 80V 250mA Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
80V 250MA Diode and Rectifier
286-MMBD4448HTM-7-F
80V 250MA Diode and Rectifier 286-MMBD4448HTM-7-F
DIODE ARRAY GP 80V 250MA SOT26 Product overview: MMBD4448HTM-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTM-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 250MA SOT26 Product overview: MMBD4448HTM-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTM-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD4448HTM-7-F - 023677-MMBD4448HTM-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD4448HTM-7-F
023677-MMBD4448HTM-7-F
Diodes, Rectifiers - Arrays - MMBD4448HTM-7-F 023677-MMBD4448HTM-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023677-MMBD4448HTM-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 250mA Family Name: MMBD4448HTM Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-26 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): IMN10; IMN10FHT108; IMN10T108; Introduction Date: June 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 023677-MMBD4448HTM-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 250mA
Family Name: MMBD4448HTM
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-26
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): IMN10; IMN10FHT108; IMN10T108;
Introduction Date: June 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448HTM-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448HTM-7-F
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448HTM-7-F
DIODE ARRAY GP 80V 250MA SOT26

DIODE ARRAY GP 80V 250MA SOT26

Supplier's Site
Diode Arrays MMBD4448HTM-7-F
DIODE ARRAY GP 80V 250MA SOT26

DIODE ARRAY GP 80V 250MA SOT26

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number MMBD4448HTM-FDICT-ND 286-MMBD4448HTM-7-F 023677-MMBD4448HTM-7-F MMBD4448HTM-7-F MMBD4448HTM-7-F
Product Name Diode Arrays 80V 250MA Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD4448HTM-7-F Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-6 Tape & Reel (TR) SOT26; SOT-26 SOT23 SOT23; SOT-23-6
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data