Win Source Part Number: 1079372-MMBD717C_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: MMBD717
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 370 mV @ 1 mA
Current - Reverse Leakage @ Vr: 1 µA @ 10 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-MMBD717C_R1_000
Diode Array 1 Pair Common Cathode Schottky 20V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 20V 200MA SOT23
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1079372-MMBD717C_R1_00001 | 3757-MMBD717C_R1_00001TR-ND | MMBD717C_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.3700 volts | 0.3700 volts | |
| VR | 20 volts | ||
| IR | 1.00E-3 mA |