TVS Diode Zener Uni-Dir 22V 40W SOT-23 Product overview: MMBZ27VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 22V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 22V, 40W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VALT1G can be used for catalog matching and distributor lookup.
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
40V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
2xCommon Anode Zeners 27V,MMBZ27VALT1G
2xCommon Anode Zeners 27V,MMBZ27VALT1G
2xCommon Anode Zeners 27V,MMBZ27VALT1G
Trans Voltage Suppressor Diode, 40W, 22V V(RWM), Unidirectional, 2 Element, Silicon, TO-236
TVS DIODE 22VWM 40VC SOT23-3
TVS DIODE 22VWM 40VC SOT23-3
TVS DIODE ARRAY, 40W, 27V, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 40W, 27V, SOT-23, FULL REEL; Product Range:MMBZ2 Series; TVS Polarity:Unidirectio
DIODE, ZENER, 27V, 0.225W; Product Range:MMBZ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 144-MMBZ27VALT1G | MMBZ27VALT1GOSTR-ND | 463268 | 463268P | MMBZ27VALT1G | MMBZ27VALT1G | MMBZ27VALT1G | 10N9483 | 98H0765 | 58M9163 |
| Product Name | Zener 22V 40W SOT-23 TVS Protection Diode | Zener Diode Arrays | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 40W, 27V, Sot-23; Product Range Onsemi | Tvs Diode Array, 40W, 27V, Sot-23, Full Reel; Product Range Onsemi | Diode, Zener, 27V, 0.225W; Product Range Onsemi | |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| PD | 225 milliwatts | |||||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Arrangement | Common Anode | Common Anode |