Manufacturer: ON Semiconductor
Win Source Part Number: 059130-MMBD7000
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: MMBD7000
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): CMPD7000 BK; CMPD7000 PBFREE; CMPD7000 TR; CMPD7000 BK PBFREE;
Introduction Date: November 04, 1997
ECCN: EAR99
Country of Origin: China, Japan, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Rectifier Diode, 2 Element, 0.2A, 100V V(RRM), Silicon, TO-236AB
DIODE ARRAY GP 100V 200MA SOT23
SMALL SIGNAL DIODE, 100V 200mA SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.1V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes |
| Product Number | 059130-MMBD7000 | MMBD7000FSTR-ND | MMBD7000 | MMBD7000 | 58K9422 |
| Product Name | Diodes, Rectifiers - Arrays - MMBD7000 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode, 100V 200Ma Sot-23; Diode Configuration Onsemi | |
| Diode Type | Standard | ||||
| Life Cycle Stage | Active | Obsolete | Removed | ||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 100 volts | ||||
| IR | 0.0030 mA |