DIODE VARACTOR 30V SNGL SOT23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 117106-MMBV105GLT1G
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 2.8pF @ 25V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 6.5
Capacitance Ratio Condition: C3/C25
Q @ Vr, F: 250 @ 3V, 50MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Varactor Diode 30V, 1.5pF, SOT-23, 200mA Product overview: MMBV105GLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5pF, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.5pF, 200mA, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV105GLT1G can be used for catalog matching and distributor lookup.
Tuning Diode 30 V C3/C25 = 4.0-6.5
DIODE TUNING SS 30V SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Varactor Diodes | Varactor Diodes | Rectifiers | Diodes | Varactor Diodes |
| Product Number | MMBV105GLT1GOSTR-ND | 117106-MMBV105GLT1G | 282-MMBV105GLT1G | MMBV105GLT1G | MMBV105GLT1G |
| Product Name | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV105GLT1G | 30V 1.5pF 200mA SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) | |
| Package | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | Tape and Reel | SOT23; SOT-23-3 (TO-236) | |
| CT | 2.8 pF | 2.8 pF | |||
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |