ROHM Semiconductor USA, LLC TVS Diodes MMBZ18VALFHT116

Description
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Request a Quote Datasheet
Description
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMBZ18VALFHT116TR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3

25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3

Buy Now Datasheet
TVS - TVS - Diodes - MMBZ18VALFHT116 - 927504-MMBZ18VALFHT116 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ18VALFHT116
927504-MMBZ18VALFHT116
TVS - TVS - Diodes - MMBZ18VALFHT116 927504-MMBZ18VALFHT116
Manufacturer: Rohm Semiconductor Win Source Part Number: 927504-MMBZ18VALFHT1 16 Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: MMBZ18 Categories: Circuit Protection Case / Package: SSD3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: MMBZ18VALFHT116TR, MMBZ18VALFHT116DKR, MMBZ18VALFHT116CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 927504-MMBZ18VALFHT116
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MMBZ18
Categories: Circuit Protection
Case / Package: SSD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MMBZ18VALFHT116TR, MMBZ18VALFHT116DKR, MMBZ18VALFHT116CT

Buy Now Datasheet
TVS Protection Diode - 144-MMBZ18VALFHT116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-MMBZ18VALFHT116
TVS Protection Diode 144-MMBZ18VALFHT116
TVS DIODE 14.5VWM 25VC SSD3 Product overview: MMBZ18VALFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ18VALFHT116 can be used for catalog matching and distributor lookup.

TVS DIODE 14.5VWM 25VC SSD3 Product overview: MMBZ18VALFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ18VALFHT116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 40W, 14.5V, Sot-23; Product Range Rohm - 06AC6118 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 40W, 14.5V, Sot-23; Product Range Rohm
06AC6118
Tvs Diode, Aec-Q101, 40W, 14.5V, Sot-23; Product Range Rohm 06AC6118
TVS DIODE, AEC-Q101, 40W, 14.5V, SOT-23; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:14.5V; Clamping Voltage Vc Max:25V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:17.1V; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 40W, 14.5V, SOT-23; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:14.5V; Clamping Voltage Vc Max:25V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:17.1V; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ18VALFHT116 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ18VALFHT116
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ18VALFHT116
TVS DIODE 14.5VWM 25VC SSD3

TVS DIODE 14.5VWM 25VC SSD3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ18VALFHT116TR-ND 927504-MMBZ18VALFHT116 144-MMBZ18VALFHT116 06AC6118 MMBZ18VALFHT116
Product Name TVS Diodes TVS - TVS - Diodes - MMBZ18VALFHT116 TVS Protection Diode Tvs Diode, Aec-Q101, 40W, 14.5V, Sot-23; Product Range Rohm Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SSD3 Tape & Reel (TR) SOT23; SOT-23 SSD3
Peak Pulse Power 40 watts 40 watts 40 watts
VC 25 volts 25 volts 25 volts
VBR 17.1 volts 17.1 to ? volts 17.1 volts
Unlock Full Specs
to access all available technical data