DIODES Incorporated Diode Arrays MMBD4448HTS-7-F

Description
Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4448HTS-7FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523

Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523

Buy Now Datasheet
Diode Arrays - MMBD4448HTS-7FDICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523

Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523

Buy Now Datasheet
Diode Arrays - MMBD4448HTS-7FDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523

Diode Array 1 Pair Series Connection Standard 80V 250mA Surface Mount SOT-523

Buy Now Datasheet
Singapore, Singapore
80V 250MA Diode and Rectifier
286-MMBD4448HTS-7-F
80V 250MA Diode and Rectifier 286-MMBD4448HTS-7-F
DIODE ARRAY GP 80V 250MA SOT523 Product overview: MMBD4448HTS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTS-7-F can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 250MA SOT523 Product overview: MMBD4448HTS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD4448HTS-7-F - 023678-MMBD4448HTS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD4448HTS-7-F
023678-MMBD4448HTS-7-F
Diodes, Rectifiers - Arrays - MMBD4448HTS-7-F 023678-MMBD4448HTS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 023678-MMBD4448HTS-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 70V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 250mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-523 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 023678-MMBD4448HTS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448HTS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448HTS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448HTS-7-F
DIODE ARRAY GP 80V 250MA SOT523

DIODE ARRAY GP 80V 250MA SOT523

Supplier's Site
Diode, Dual Pair Series, 500Ma, Sot-523; Diode Configuration Diodes Inc. - 51R6800 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Pair Series, 500Ma, Sot-523; Diode Configuration Diodes Inc.
51R6800
Diode, Dual Pair Series, 500Ma, Sot-523; Diode Configuration Diodes Inc. 51R6800
DIODE, DUAL PAIR SERIES, 500mA, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, DUAL PAIR SERIES, 500mA, SOT-523; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:80V; Average Forward Current:500mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site
Diode Arrays MMBD4448HTS-7-F
DIODE ARRAY GP 80V 250MA SOT523

DIODE ARRAY GP 80V 250MA SOT523

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 80V 150mW

Rectifiers 80V 150mW

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes Diode Arrays Rectifiers
Product Number MMBD4448HTS-7FDIDKR-ND 286-MMBD4448HTS-7-F 023678-MMBD4448HTS-7-F MMBD4448HTS-7-F 51R6800 MMBD4448HTS-7-F MMBD4448HTS-7-F
Product Name Diode Arrays 80V 250MA Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD4448HTS-7-F Discrete Semiconductor Products - Diodes - Rectifiers Diode, Dual Pair Series, 500Ma, Sot-523; Diode Configuration Diodes Inc. Diode Arrays Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package SOT523; SOT-523 Tape & Reel (TR) SOT523; SOT-523 SOT523 SOT523; SOT-523 SOT-523
RoHS Compliant RoHS RoHS
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data