Diode Array 1 Pair Series Connection Standard 350V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARRAY GP 350V 300MA SOT23 Product overview: MMBD5004S-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 300MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 350V, 300MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD5004S-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1078242-MMBD5004S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 350V
Voltage - Forward (Vf) (Max) @ If: 1.275V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 150nA @ 240V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 300mA (DC)
Family Name: MMBD5004S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MMBD3004SE RF; MMBD3004SE RFG;
Introduction Date: May 04, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 350V 300MA SOT23
DIODE ARRAY GP 350V 300MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MMBD5004S-7DITR-ND | 286-MMBD5004S-7 | 1078242-MMBD5004S-7 | MMBD5004S-7 | MMBD5004S-7 |
| Product Name | Diode Arrays | 350V 300MA SOT23 Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD5004S-7 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |