onsemi 35 V SOT-23 Diode and Rectifier MMBV3401LT1G

Description
35 V Switching Pin Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3401LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3401LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35 V Switching Pin Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3401LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3401LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35 V SOT-23 Diode and Rectifier
284-MMBV3401LT1G
35 V SOT-23 Diode and Rectifier 284-MMBV3401LT1G
35 V Switching Pin Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3401LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3401LT1G can be used for catalog matching and distributor lookup.

35 V Switching Pin Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3401LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3401LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBV3401LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 35V 200mW SOT-23-3 (TO-236)

RF Diode PIN - Single 35V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBV3401LT1G - Rochester Electronics
Newburyport, MA, United States
35 V Switching Pin Diode

35 V Switching Pin Diode

Supplier's Site Datasheet
RF Diodes - MMBV3401LT1G - 059172-MMBV3401LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBV3401LT1G
059172-MMBV3401LT1G
RF Diodes - MMBV3401LT1G 059172-MMBV3401LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059172-MMBV3401LT1G Packaging: Reel - TR Diode Type: PIN - Single Capacitance @ Vr, F: 1pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 35V Power Dissipation (Max): 200mW Resistance @ If, F: 700 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 059172-MMBV3401LT1G
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 200mW
Resistance @ If, F: 700 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBV3401LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBV3401LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBV3401LT1G
RF DIODE PIN 35V 200MW SOT23-3

RF DIODE PIN 35V 200MW SOT23-3

Supplier's Site
RF Diodes MMBV3401LT1G
RF DIODE PIN 35V 200MW SOT23-3

RF DIODE PIN 35V 200MW SOT23-3

Supplier's Site Datasheet
Rf Diode, Pin, 1Pf, 35V, Sot-23; Diode Configuration Onsemi - 45J1542 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, Pin, 1Pf, 35V, Sot-23; Diode Configuration Onsemi
45J1542
Rf Diode, Pin, 1Pf, 35V, Sot-23; Diode Configuration Onsemi 45J1542
RF DIODE, PIN, 1PF, 35V, SOT-23; Diode Configuration:Single ; Resistance @ If:0.7ohm; Reverse Voltage:35V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:1pF; Forward Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes

RF DIODE, PIN, 1PF, 35V, SOT-23; Diode Configuration:Single; Resistance @ If:0.7ohm; Reverse Voltage:35V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Diode Capacitance:1pF; Forward Current:-; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers RF Diodes PIN Diodes RF Diodes RF Diodes RF Diodes RF Diodes
Product Number 284-MMBV3401LT1G MMBV3401LT1GOSTR-ND MMBV3401LT1G 059172-MMBV3401LT1G MMBV3401LT1G MMBV3401LT1G 45J1542
Product Name 35 V SOT-23 Diode and Rectifier RF Diodes RF Diodes - MMBV3401LT1G Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes Rf Diode, Pin, 1Pf, 35V, Sot-23; Diode Configuration Onsemi
Configuration Single Single
Diode Type PIN PIN - Single PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
VR 35 volts
CT 1 pF 1 pF 1 pF
Unlock Full Specs
to access all available technical data