Pin Diode, 35V V(BR), Silicon, TO-236AB
RF Diode PIN - Single 35V 200mW SOT-23-3 (TO-236)
RF DIODE PIN 35V 200MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | MMBV3401LT3G | MMBV3401LT3G-ND | MMBV3401LT3G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| RoHS Compliant | RoHS | ||
| Configuration | Single |