40W TVS Diode, 12V DC, 17V Clamp, 2.35A Surge, SOT-23-3 Product overview: MMBZ12VALT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40W, 12V, 17V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40W, 12V, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ12VALT1 can be used for catalog matching and distributor lookup.
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 8.5VWM 17VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMBZ12VALT1 | MMBZ12VALT1OS-ND | MMBZ12VALT1 |
| Product Name | 40W 12V 17V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |