The MMBD4448 is a surface mount switching diode designed for applications requiring fast switching speeds and high conductance. It features a maximum reverse voltage of 100V and a maximum average forward current of 150mA. The diode has a peak forward surge current rating of 4A and a power dissipation of 250mW. It operates effectively within a junction temperature range of -55°C to +150°C. The device is packaged in a SOT-23 case, making it suitable for automatic insertion processes. It is compliant with EU RoHS directives and utilizes a green molding compound, ensuring it is halogen-free. The MMBD4448 is electrically identical to standard JEDEC specifications, making it a reliable choice for various electronic applications.
Win Source Part Number: 1079369-MMBD4448_R1_
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Alternative Parts (Cross-Reference): MMBD4448_R1_00001MMB
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panjit International Inc.
Other Names: 3757-MMBD4448_R1_000
Diode Standard 75V 150mA Surface Mount SOT-23
DIODE GEN PURP 75V 150MA SOT23
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1079369-MMBD4448_R1_00001 | 3757-MMBD4448_R1_00001TR-ND | MMBD4448_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1 volts | 1 volts | |
| VR | 75 volts | ||
| IR | 0.0025 mA |