Tuning Diodes 30V C2/C30 = 2.5-3.2, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV2101LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV2101LT1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1225063-MMBV2101LT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 3.2
Capacitance Ratio Condition: C2/C30
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MMBV2101
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 7.5pF at 4V, 1MHz
Q at Vr, F: 450 at 4V, 50MHz
Varactors Single 30V Surface Mount SOT-23-3 (TO-236)
DIODE TUNING SS 30V SOT23
DIODE TUNING SS 30V SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Varactor Diodes | Varactor Diodes | Diodes | Varactor Diodes |
| Product Number | 282-MMBV2101LT1 | 1225063-MMBV2101LT1 | MMBV2101LT1OSTR-ND | MMBV2101LT1 | MMBV2101LT1 |
| Product Name | 30V SOT-23 Diode and Rectifier | Variable Capacitance Diodes (Varicaps, Varactors) - MMBV2101LT1 | Variable Capacitance (Varicaps, Varactors) | Variable Capacitance (Varicaps, Varactors) | Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) |
| Package | Tape and Reel | SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |