20 V Common Anode Schotty Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: MMBD717LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD717LT1 can be used for catalog matching and distributor lookup.
20 V Common Anode Schotty Diode
DIODE SCHOTTKY 200MW 20V SOT323
Manufacturer: ON Semiconductor
Win Source Part Number: 814035-MMBD717LT1
Packaging: Cut Tape (CT)
Part Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DIODE SCHOTTKY 200MW 20V SOT323
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MMBD717LT1 | MMBD717LT1 | MMBD717LT1OSTR-ND | 814035-MMBD717LT1 | MMBD717LT1 |
| Product Name | 20 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MMBD717LT1 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel |