onsemi Variable Capacitance (Varicaps, Varactors) MMBV409LT1G

Description
Varactors Single 20V Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Varactors Single 20V Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance (Varicaps, Varactors) - MMBV409LT1G-ND - DigiKey
Thief River Falls, MN, United States
Variable Capacitance (Varicaps, Varactors)
MMBV409LT1G-ND
Variable Capacitance (Varicaps, Varactors) MMBV409LT1G-ND
Varactors Single 20V Surface Mount SOT-23-3 (TO-236)

Varactors Single 20V Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
20V SOT-23 Diode and Rectifier
282-MMBV409LT1G
20V SOT-23 Diode and Rectifier 282-MMBV409LT1G
Tuning Diode 20V C3/C8 = 1.5-1.9, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV409LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV409LT1G can be used for catalog matching and distributor lookup.

Tuning Diode 20V C3/C8 = 1.5-1.9, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV409LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, SOT-23, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MMBV409LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV409LT1G - 1225072-MMBV409LT1G - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV409LT1G
1225072-MMBV409LT1G
Variable Capacitance Diodes (Varicaps, Varactors) - MMBV409LT1G 1225072-MMBV409LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225072-MMBV409LT1G Packaging: Tape and Reel Mounting Style: SMD Diode Type: Single Capacitance Ratio: 1.9 Capacitance Ratio Condition: C3/C8 Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 32pF at 3V, 1MHz Q at Vr, F: 200 at 3V, 50MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1225072-MMBV409LT1G
Packaging: Tape and Reel
Mounting Style: SMD
Diode Type: Single
Capacitance Ratio: 1.9
Capacitance Ratio Condition: C3/C8
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 32pF at 3V, 1MHz
Q at Vr, F: 200 at 3V, 50MHz

Buy Now
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MMBV409LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MMBV409LT1G
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MMBV409LT1G
DIODE TUNING SS 20V SOT-23

DIODE TUNING SS 20V SOT-23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Varactor Diodes Varactor Diodes
Product Number MMBV409LT1G-ND 282-MMBV409LT1G 1225072-MMBV409LT1G MMBV409LT1G
Product Name Variable Capacitance (Varicaps, Varactors) 20V SOT-23 Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MMBV409LT1G Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package SOT23; SC-59; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236)
CT 32 pF 32 pF
Tj 125 C (257 F) -55 C (-67 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data