TVS DIODE 14.5VWM 25VC SOT23 Product overview: MMBZ18VALT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SOT23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SOT23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ18VALT116 can be used for catalog matching and distributor lookup.
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Manufacturer: Rohm Semiconductor
Win Source Part Number: 927505-MMBZ18VALT116
Features: 25V Clamp 1.6A Ipp Tvs Diode Surface Mount SSD3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MMBZ18
Categories: Circuit Protection
Case / Package: SSD3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBZ18VALT116DKR, MMBZ18VALT116TR, MMBZ18VALT116CT
TVS DIODE, UNIDIR, 40W, SOT-23; Product Range:MMBZ Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 40W Ppp 18 Vbr(V) Trans Volt Supp
TVS DIODE 14.5VWM 25VC SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-MMBZ18VALT116 | MMBZ18VALT116TR-ND | 927505-MMBZ18VALT116 | 81AC5213 | MMBZ18VALT116 | MMBZ18VALT116 |
| Product Name | SOT23 TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - MMBZ18VALT116 | Tvs Diode, Unidir, 40W, Sot-23; Product Range Rohm | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SSD3 | SOT23; SOT-23 | SOT-23-3 | SSD3 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | |||
| VC | 25 volts | 25 volts | 25 volts |