onsemi Single Zener Diodes MMBZ5221ELT1G

Description
Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMBZ5221ELT1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5221ELT1GOS-ND
Single Zener Diodes MMBZ5221ELT1GOS-ND
Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.4V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1079457-MMBZ5221ELT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1079457-MMBZ5221ELT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1079457-MMBZ5221ELT1G
Win Source Part Number: 1079457-MMBZ5221ELT1 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: MMBZ5221ELT1GOS Base Product Number: MMBZ52 Product Status: Obsolete

Win Source Part Number: 1079457-MMBZ5221ELT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: MMBZ5221ELT1GOS
Base Product Number: MMBZ52
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMBZ5221ELT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5221ELT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5221ELT1G
DIODE ZENER 2.4V 225MW SOT23-3

DIODE ZENER 2.4V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMBZ5221ELT1GOS-ND 1079457-MMBZ5221ELT1G MMBZ5221ELT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data