Manufacturer: ON Semiconductor
Win Source Part Number: 1225095-MMBZ33VALT3G
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 870mA
Power - Peak Pulse: 40W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMBZ*A
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 26V
Voltage - Breakdown (Minimum): 31.35V
Voltage - Clamping (Maximum) at Ipp: 46V
40W TVS Diode, 33V DC, 46V Clamp, Unidirectional, SOT-23-3 Product overview: MMBZ33VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40W, 33V, 46V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40W, 33V, 46V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VALT3G can be used for catalog matching and distributor lookup.
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 26VWM 46VC SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1225095-MMBZ33VALT3G | 144-MMBZ33VALT3G | MMBZ33VALT3G-ND | MMBZ33VALT3G |
| Product Name | TVS - TVS - Diodes - MMBZ33VALT3G | 40W 33V 46V SOT-23 TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Life Cycle Stage | Obsolete | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) |