onsemi Schottky Diodes & Rectifiers MMBD7000LT3G

Description
100 V Switching Diode, Dual, Series
Request a Quote Datasheet
Description
100 V Switching Diode, Dual, Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMBD7000LT3G - Rochester Electronics
Newburyport, MA, United States
100 V Switching Diode, Dual, Series

100 V Switching Diode, Dual, Series

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7814207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7814207
Schottky Diodes & Rectifiers 7814207
Diode Dual 100V 200mA in Series SOT23

Diode Dual 100V 200mA in Series SOT23

Supplier's Site
Schottky Diodes & Rectifiers - 7814207P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7814207P
Schottky Diodes & Rectifiers 7814207P
Diode Dual 100V 200mA in Series SOT23

Diode Dual 100V 200mA in Series SOT23

Supplier's Site
Schottky Diodes & Rectifiers - 1630962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1630962
Schottky Diodes & Rectifiers 1630962
Diode Dual 100V 200mA in Series SOT23

Diode Dual 100V 200mA in Series SOT23

Supplier's Site
Diodes, Rectifiers - Arrays - MMBD7000LT3G - 108299-MMBD7000LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD7000LT3G
108299-MMBD7000LT3G
Diodes, Rectifiers - Arrays - MMBD7000LT3G 108299-MMBD7000LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 108299-MMBD7000LT3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 3μA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 108299-MMBD7000LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 3μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
Diode Arrays - MMBD7000LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - MMBD7000LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Dual 100V 200mA SOT-23 Diode and Rectifier
286-MMBD7000LT3G
Dual 100V 200mA SOT-23 Diode and Rectifier 286-MMBD7000LT3G
100V 200mA Dual Series Switching Diode, SOT-23-3 Product overview: MMBD7000LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT3G can be used for catalog matching and distributor lookup.

100V 200mA Dual Series Switching Diode, SOT-23-3 Product overview: MMBD7000LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, 200mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD7000LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MMBD7000LT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MMBD7000LT3G
Diode Arrays MMBD7000LT3G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site Datasheet
Switching Diode Series, 0.2A Sot-23; Diode Configuration Onsemi - 09R9444 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode Series, 0.2A Sot-23; Diode Configuration Onsemi
09R9444
Switching Diode Series, 0.2A Sot-23; Diode Configuration Onsemi 09R9444
SWITCHING DIODE SERIES, 0.2A SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:700mV; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE SERIES, 0.2A SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:700mV; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site
Switching Diode Series, 0.2A Sot-23, Full Reel; Diode Configuration Onsemi - 71J5986 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode Series, 0.2A Sot-23, Full Reel; Diode Configuration Onsemi
71J5986
Switching Diode Series, 0.2A Sot-23, Full Reel; Diode Configuration Onsemi 71J5986
SWITCHING DIODE SERIES, 0.2A SOT-23, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:700mV; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

SWITCHING DIODE SERIES, 0.2A SOT-23, FULL REEL; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:700mV; Reverse Recovery Time:4ns; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site
Sw Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi - 81Y6802 - Newark, An Avnet Company
Chicago, IL, United States
Sw Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi
81Y6802
Sw Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi 81Y6802
SW DIODE, 100V, 0.2A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

SW DIODE, 100V, 0.2A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD7000LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD7000LT3G
Discrete Semiconductor Products - Diodes - Rectifiers MMBD7000LT3G
DIODE ARRAY GP 100V 200MA SOT23

DIODE ARRAY GP 100V 200MA SOT23

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diode Arrays Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Diodes Diodes Rectifiers
Product Number MMBD7000LT3G 7814207 7814207P 108299-MMBD7000LT3G MMBD7000LT3GOSCT-ND 286-MMBD7000LT3G MMBD7000LT3G 09R9444 81Y6802 MMBD7000LT3G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - MMBD7000LT3G Diode Arrays Dual 100V 200mA SOT-23 Diode and Rectifier Diode Arrays Switching Diode Series, 0.2A Sot-23; Diode Configuration Onsemi Sw Diode, 100V, 0.2A, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Rectifier; Switching Rectifier; Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Diode Type Schottky Schottky Standard
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Pin Count 3 3
Unlock Full Specs
to access all available technical data