onsemi TVS Diodes MMBZ27VCLT1

Description
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMBZ27VCLT1OSTR-ND - DigiKey
Thief River Falls, MN, United States
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
27V 40W SOT-23 TVS Protection Diode
144-MMBZ27VCLT1
27V 40W SOT-23 TVS Protection Diode 144-MMBZ27VCLT1
27V TVS Diode, 40W Peak Power, Unidirectional, SOT-23-3 Product overview: MMBZ27VCLT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VCLT1 can be used for catalog matching and distributor lookup.

27V TVS Diode, 40W Peak Power, Unidirectional, SOT-23-3 Product overview: MMBZ27VCLT1 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 27V, 40W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 27V, 40W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VCLT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MMBZ27VCLT1 - 1225092-MMBZ27VCLT1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ27VCLT1
1225092-MMBZ27VCLT1
TVS - TVS - Diodes - MMBZ27VCLT1 1225092-MMBZ27VCLT1
Manufacturer: ON Semiconductor Win Source Part Number: 1225092-MMBZ27VCLT1 Packaging: Cut Tape (CT) Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 1A Power - Peak Pulse: 40W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 (TO-236) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): SZMMBZ27VCLT1G; MMBZ27VCL; SZMMBZ27VCLT3G; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial Family Part Number: MMBZ*V Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 22V Voltage - Breakdown (Minimum): 25.65V Voltage - Clamping (Maximum) at Ipp: 38V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225092-MMBZ27VCLT1
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 1A
Power - Peak Pulse: 40W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): SZMMBZ27VCLT1G; MMBZ27VCL; SZMMBZ27VCLT3G;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Family Part Number: MMBZ*V
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 22V
Voltage - Breakdown (Minimum): 25.65V
Voltage - Clamping (Maximum) at Ipp: 38V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ27VCLT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ27VCLT1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ27VCLT1
TVS DIODE 22VWM 38VC SOT23-3

TVS DIODE 22VWM 38VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ27VCLT1OSTR-ND 144-MMBZ27VCLT1 1225092-MMBZ27VCLT1 MMBZ27VCLT1
Product Name TVS Diodes 27V 40W SOT-23 TVS Protection Diode TVS - TVS - Diodes - MMBZ27VCLT1 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236)
Peak Pulse Power 40 watts 40 watts 40 watts
VC 38 volts 38 volts
Unlock Full Specs
to access all available technical data