25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23
25V Clamp 1.6A Ipp Tvs Diode Surface Mount SOT-23
14.5V SOT-23 Transient Voltage Suppresso
14.5V SOT-23 Transient Voltage Suppresso
14.5V SOT-23 Transient Voltage Suppresso
14.5V, SOT-23, DUAL LINE, ANODE
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-MMBZ18VALYT116TR-ND | 2643748 | MMBZ18VALYT116 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts | |
| VC | 25 volts | 25 volts | |
| VBR | 17.1 volts | 17.1 volts |