54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Dual Common Anode Zener Diode Protection, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBZ47VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ47VALT1G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1324855-MMBZ47VALT1G
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 38V
Voltage - Breakdown (Min): 44.65V
Voltage - Clamping (Max) @ Ipp: 54V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 740mA
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MMBZ47VALT1GOSDKR,MM
Base Product Number: MMBZ47
RoHS Status: ROHS3 Compliant
ZENER DIODE, 47V, 0.225W, SOT-23; Zener Voltage Vz Typ:47V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
TVS DIODE 38VWM 54VC SOT23-3
TVS DIODE 38VWM 54VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ47VALT1GOSDKR-ND | 144-MMBZ47VALT1G | 1324855-MMBZ47VALT1G | 07AH4158 | MMBZ47VALT1G | MMBZ47VALT1G |
| Product Name | Zener Diode Arrays | Dual Zener SOT-23 TVS Protection Diode | Circuit Protection - TVS - Diodes | Zener Diode, 47V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Arrangement | Common Anode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| PD | 0.2250 milliwatts | 225 milliwatts | ||||
| RoHS Compliant | RoHS | RoHS |