Micro Commercial Components Corp. Diode Arrays MMBD4448HTW-TP

Description
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MMBD4448HTW-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MMBD4448HTW-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - MMBD4448HTW-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Standard 80V 250mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
80V 250MA Diode and Rectifier - 286-MMBD4448HTW-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MA Diode and Rectifier
286-MMBD4448HTW-TP
80V 250MA Diode and Rectifier 286-MMBD4448HTW-TP
DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HTW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTW-TP can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 250MA SOT363 Product overview: MMBD4448HTW-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MMBD4448HTW-TP - 927486-MMBD4448HTW-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MMBD4448HTW-TP
927486-MMBD4448HTW-TP
Diodes, Rectifiers - Arrays - MMBD4448HTW-TP 927486-MMBD4448HTW-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 927486-MMBD4448HTW-T P Features: Diode Array 3 Independent Standard 250mA Surface Mount 6-TSSOP, SC-88, SOT-363 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: MMBD4448 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: MMBD4448HTWTP, -MMBD4448HTW-TPDKR, -MMBD4448HTW-TPTR, -MMBD4448HTW-TPCT, MMBD4448HTW-TPCT, MMBD4448HTW-TPTR, MMBD4448HTW-TPDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 927486-MMBD4448HTW-TP
Features: Diode Array 3 Independent Standard 250mA Surface Mount 6-TSSOP, SC-88, SOT-363
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBD4448
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: MMBD4448HTWTP, -MMBD4448HTW-TPDKR, -MMBD4448HTW-TPTR, -MMBD4448HTW-TPCT, MMBD4448HTW-TPCT, MMBD4448HTW-TPTR, MMBD4448HTW-TPDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MMBD4448HTW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MMBD4448HTW-TP
Discrete Semiconductor Products - Diodes - Rectifiers MMBD4448HTW-TP
DIODE ARRAY GP 80V 250MA SOT363

DIODE ARRAY GP 80V 250MA SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MMBD4448HTW-TPTR-ND 286-MMBD4448HTW-TP 927486-MMBD4448HTW-TP MMBD4448HTW-TP
Product Name Diode Arrays 80V 250MA Diode and Rectifier Diodes, Rectifiers - Arrays - MMBD4448HTW-TP Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data