Diode Standard 75V 150mA Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 809973-MMBD4148W-7
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: SOT-323
Manufacturer Package: SC-70, SOT-323
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 150mA
Current - Reverse Leakage at Vr: 1μA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz
Part Number Series: MMBD4148W
DIODE GEN PURP 75V 150MA SOT323 Product overview: MMBD4148W-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4148W-7 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 150MA SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MMBD4148WDITR-ND | 809973-MMBD4148W-7 | 280-MMBD4148W-7 | MMBD4148W-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MMBD4148W-7 | 75V 150MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Diode Type | Standard | |||
| VF | 1.25 volts | 1.25 volts | ||
| VR | 75 volts |