46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23
26V, SOT-23, DUAL LINE, ANODE CO
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-MMBZ33VALYFHT116TR-ND | MMBZ33VALYFHT116 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 46 volts | 46 volts |