onsemi TVS Diodes MMBZ33VAWT1G

Description
46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - MMBZ33VAWT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes - MMBZ33VAWT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TVS Diodes - MMBZ33VAWT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

46V Clamp 870mA Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
Zener 33V TVS Protection Diode
144-MMBZ33VAWT1G
Zener 33V TVS Protection Diode 144-MMBZ33VAWT1G
Zener Protection, 40 Watt Peak Power 33V Zener Transient Voltage Suppressor, 40 Watt Peak Power, 3000-REEL Product overview: MMBZ33VAWT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VAWT1G can be used for catalog matching and distributor lookup.

Zener Protection, 40 Watt Peak Power 33V Zener Transient Voltage Suppressor, 40 Watt Peak Power, 3000-REEL Product overview: MMBZ33VAWT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VAWT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1209243-MMBZ33VAWT1G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1209243-MMBZ33VAWT1G
Circuit Protection - TVS - Diodes 1209243-MMBZ33VAWT1G
Win Source Part Number: 1209243-MMBZ33VAWT1G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 31.35V Voltage - Clamping (Max) @ Ipp: 46V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 870mA Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: MMBZ33VAWT1GOSTR,MMB Z33VAWT1GOSCT,ONSONS MMBZ33VAWT1G,MMBZ33V AWT1GOSDKR,2156-MMBZ 33VAWT1G-OS,MMBZ33VA WT1G-ND Base Product Number: MMBZ33

Win Source Part Number: 1209243-MMBZ33VAWT1G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 31.35V
Voltage - Clamping (Max) @ Ipp: 46V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 870mA
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: MMBZ33VAWT1GOSTR,MMBZ33VAWT1GOSCT,ONSONSMMBZ33VAWT1G,MMBZ33VAWT1GOSDKR,2156-MMBZ33VAWT1G-OS,MMBZ33VAWT1G-ND
Base Product Number: MMBZ33

Buy Now Datasheet
Zener Array, Dual, 33V, 0.2W, Sc-70; Zener Voltage Nom Onsemi - 86X0693 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 33V, 0.2W, Sc-70; Zener Voltage Nom Onsemi
86X0693
Zener Array, Dual, 33V, 0.2W, Sc-70; Zener Voltage Nom Onsemi 86X0693
ZENER ARRAY, DUAL, 33V, 0.2W, SC-70; Zener Voltage Nom:33V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:MMBZxxVAWT1G SeriesRoHS Compliant: Yes

ZENER ARRAY, DUAL, 33V, 0.2W, SC-70; Zener Voltage Nom:33V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:MMBZxxVAWT1G SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ33VAWT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ33VAWT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ33VAWT1G
TVS DIODE 26VWM 46VC SC70-3

TVS DIODE 26VWM 46VC SC70-3

Supplier's Site
TVS Diodes MMBZ33VAWT1G
TVS DIODE 26VWM 46VC SC70-3

TVS DIODE 26VWM 46VC SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ33VAWT1GOSDKR-ND 144-MMBZ33VAWT1G 1209243-MMBZ33VAWT1G 86X0693 MMBZ33VAWT1G MMBZ33VAWT1G
Product Name TVS Diodes Zener 33V TVS Protection Diode Circuit Protection - TVS - Diodes Zener Array, Dual, 33V, 0.2W, Sc-70; Zener Voltage Nom Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single
Package SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SC-70 SC-70-3 (SOT323) SOT323; SC-70, SOT-323
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts
VC 46 volts 46 volts 46 volts 46 volts
VBR 31.35 volts 31.35 volts 31.35 volts 31.35 volts
Unlock Full Specs
to access all available technical data