onsemi Switching Diodes MMBD352LT1G

Description
Diode,mixer,7V,UHF,S OT23
Request a Quote Datasheet
Description
Diode,mixer,7V,UHF,S OT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8647843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8647843P
Switching Diodes 8647843P
Diode,mixer,7V,UHF,S OT23

Diode,mixer,7V,UHF,SOT23

Supplier's Site
Switching Diodes - 8647843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8647843
Switching Diodes 8647843
Diode,mixer,7V,UHF,S OT23

Diode,mixer,7V,UHF,SOT23

Supplier's Site
Switching Diodes - 1630036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630036
Switching Diodes 1630036
Diode,mixer,7V,UHF,S OT23

Diode,mixer,7V,UHF,SOT23

Supplier's Site
RF Diodes - MMBD352LT1G - 107050-MMBD352LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD352LT1G
107050-MMBD352LT1G
RF Diodes - MMBD352LT1G 107050-MMBD352LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 107050-MMBD352LT1G Packaging: Reel - TR Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 7V Power Dissipation (Max): 225mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107050-MMBD352LT1G
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 7V
Power Dissipation (Max): 225mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
7V 300mW SOT-23 Diode and Rectifier
284-MMBD352LT1G
7V 300mW SOT-23 Diode and Rectifier 284-MMBD352LT1G
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD352LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD352LT1G can be used for catalog matching and distributor lookup.

RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD352LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD352LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD352LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD352LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD352LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Series Connection 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
DIODE, MIXER; 10MA IF; 300 MW @ 25C; 556C/W (MAX.); 1 PF (MAX.); SOT-23 - 70099522 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, MIXER; 10MA IF; 300 MW @ 25C; 556C/W (MAX.); 1 PF (MAX.); SOT-23
70099522
DIODE, MIXER; 10MA IF; 300 MW @ 25C; 556C/W (MAX.); 1 PF (MAX.); SOT-23 70099522
DIODE, MIXER; 10MA IF; 300 MW @ 25C; 556C/W (MAX.); 1 PF (MAX.); SOT-23

DIODE, MIXER; 10MA IF; 300 MW @ 25C; 556C/W (MAX.); 1 PF (MAX.); SOT-23

Supplier's Site
RF Diodes MMBD352LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site Datasheet
Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi - 45J1510 - Newark, An Avnet Company
Chicago, IL, United States
Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi
45J1510
Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi 45J1510
MIXER DIODE, SERIES, 0.01A, SOT-23; Diode Configuration:Dual Series; Reverse Voltage:7V; Forward Current:-; Forward Voltage:600mV; Diode Capacitance:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Operating Temperature Max:150°C RoHS Compliant: Yes

MIXER DIODE, SERIES, 0.01A, SOT-23; Diode Configuration:Dual Series; Reverse Voltage:7V; Forward Current:-; Forward Voltage:600mV; Diode Capacitance:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rf Schottky, 1Pf, 7V, Sot-23; Diode Configuration Onsemi - 81Y6801 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rf Schottky, 1Pf, 7V, Sot-23; Diode Configuration Onsemi
81Y6801
Diode, Rf Schottky, 1Pf, 7V, Sot-23; Diode Configuration Onsemi 81Y6801
DIODE, RF SCHOTTKY, 1PF, 7V, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:7V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD3 RoHS Compliant: Yes

DIODE, RF SCHOTTKY, 1PF, 7V, SOT-23; Diode Configuration:Dual Series; Reverse Voltage Vr:7V; Forward Current If Max:-; Forward Voltage VF Max:600mV; Capacitance Ct:1pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD3 RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 0.01A, 7V, Sot-23; Diode Configuration Onsemi - 29X6092 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.01A, 7V, Sot-23; Diode Configuration Onsemi
29X6092
Rectifier, Schottky, 0.01A, 7V, Sot-23; Diode Configuration Onsemi 29X6092
RECTIFIER, SCHOTTKY, 0.01A, 7V, SOT-23; Diode Configuration:Dual Series; Reverse Voltage:-; Forward Current:-; Forward Voltage:600mV; Diode Capacitance:-; Diode Case Style:SOT-23; No. of Pins:3 Pin; Operating Temperature Max:150°C RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.01A, 7V, SOT-23; Diode Configuration:Dual Series; Reverse Voltage:-; Forward Current:-; Forward Voltage:600mV; Diode Capacitance:-; Diode Case Style:SOT-23; No. of Pins:3 Pin; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD352LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD352LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD352LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays RF Diodes Rectifiers RF Diodes Schottky Diodes Schottky Diodes Diodes RF Diodes Rectifiers RF Diodes
Product Number 8647843P 8647843 107050-MMBD352LT1G 284-MMBD352LT1G MMBD352LT1GOSCT-ND 70099522 MMBD352LT1G 45J1510 81Y6801 29X6092 MMBD352LT1G
Product Name Switching Diodes Switching Diodes RF Diodes - MMBD352LT1G 7V 300mW SOT-23 Diode and Rectifier RF Diodes DIODE, MIXER; 10MA IF; 300 MW @ 25C; 556C/W (MAX.); 1 PF (MAX.); SOT-23 RF Diodes Mixer Diode, Series, 0.01A, Sot-23; Diode Configuration Onsemi Diode, Rf Schottky, 1Pf, 7V, Sot-23; Diode Configuration Onsemi Rectifier, Schottky, 0.01A, 7V, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes
Diode Applications Switching; Mixer Switching; Mixer Mixer
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Pin Count 3 3 3
Diode Type Schottky; Schottky - 1 Pair Series Connection Schottky Schottky
Unlock Full Specs
to access all available technical data