54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 38VWM 54VC SOT23-3
ZENER ARRAY, DUAL, 0.225W, 47V, SOT-23; Zener Voltage Nom:47V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | MMBZ47VTALT1GOSCT-ND | MMBZ47VTALT1G | 81Y3690 |
| Product Name | Zener Diode Arrays | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Array, Dual, 0.225W, 47V, Sot-23; Zener Voltage Nom Onsemi |
| Arrangement | Common Anode | Common Anode | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 |
| Peak Pulse Power | 40 watts | ||
| VC | 54 volts |