DIODE ARRAY GP 80V 250MA SOT523 Product overview: MMBD4448HTA-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MMBD4448HTA-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 023675-MMBD4448HTA-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 70V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 250mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Diode Array 1 Pair Common Anode Standard 80V 250mA Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 80V 250mA Surface Mount SOT-523
Diode Array 1 Pair Common Anode Standard 80V 250mA Surface Mount SOT-523
DIODE ARRAY GP 80V 250MA SOT523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MMBD4448HTA-7-F | 023675-MMBD4448HTA-7-F | MMBD4448HTA-FDITR-ND | MMBD4448HTA-7-F |
| Product Name | 80V 250MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MMBD4448HTA-7-F | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT523; SOT-523 | SOT523; SOT-523 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Active |