Win Source Part Number: 1127368-MMBZ27VALFHT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 42pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SSD3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: MMBZ27VALFHT116TR,MM
Base Product Number: MMBZ27
Product Status: Not For New Designs
40V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
40V Clamp 1A Ipp Tvs Diode Surface Mount SSD3
TVS DIODE 22VWM 40VC SSD3 Product overview: MMBZ27VALFHT116 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VALFHT116 can be used for catalog matching and distributor lookup.
TVS DIODE, 225MW, 22V, UNIDIR, SOT-23; Product Range:-; TVS Polarity:Unidirectio
TVS DIODE 22VWM 40VC SSD3
TVS DIODE 22VWM 40VC SSD3
TVS Diodes / ESD Suppressors 225mW 25.65-28.35Vbr A-common SOT-23 TVS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1127368-MMBZ27VALFHT116 | MMBZ27VALFHT116TR-ND | 144-MMBZ27VALFHT116 | 22AC3143 | MMBZ27VALFHT116 | MMBZ27VALFHT116 | MMBZ27VALFHT116 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Tvs Diode, 225Mw, 22V, Unidir, Sot-23; Product Range Rohm | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SSD3 | SOT-23-3 |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | 40 watts | ||
| VC | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||
| VBR | 25.65 volts | 25.65 volts | 25.65 to ? volts | 25.65 volts | 25.65 volts | ||
| CT | 42 pF |