Dual Common Anode Zener Diode Protection, 3000-REEL Product overview: MMBZ16VALT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MMBZ16VALT1G can be used for catalog matching and distributor lookup.
Zener Diode Array 1 Pair Common Anode 13V 225mW ±5% SOT-23-3 (TO-236)
Zener Diode Array 1 Pair Common Anode 13V 225mW ±5% SOT-23-3 (TO-236)
Zener Diode Array 1 Pair Common Anode 13V 225mW ±5% SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 927503-MMBZ16VALT1G
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 13 V 225 mW ±5% SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMBZ16
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMBZ16VALT1GOSDKR, MMBZ16VALT1GOSCT, MMBZ16VALT1G-ND, MMBZ16VALT1GOSTR
DIODE ZENER 16V SOT23-3
DIODE ZENER 16V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 295-MMBZ16VALT1G | MMBZ16VALT1GOSCT-ND | 1869653 | 1869653P | 927503-MMBZ16VALT1G | MMBZ16VALT1G | MMBZ16VALT1G |
| Product Name | Dual Zener Diode | Zener Diode Arrays | TVS Diodes | TVS Diodes | Diodes - Zener - Arrays - MMBZ16VALT1G | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Arrays |
| PD | 0.2250 milliwatts | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Arrangement | Common Anode | Common Anode | |||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| RoHS Compliant | RoHS | RoHS |