200 V High Voltage Pin Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: MMBV3700LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBV3700LT1G can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 200V 200mW SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 1078293-MMBV3700LT1G
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 200mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 200V 200MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-MMBV3700LT1G | MMBV3700LT1GOS-ND | 1078293-MMBV3700LT1G | MMBV3700LT1G |
| Product Name | 200 V SOT-23 Diode and Rectifier | RF Diodes | RF Diodes - MMBV3700LT1G | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN - Single |